The 7101SD9V3GE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a D9 actuator measuring 0.280 inches high with a keyway, a V3 V-bracket termination, and G contact material, which is gold over silver. The case is made of glass-filled nylon 6/6 with flame-retardant and heat-stabilized properties (UL 94V-0). Contact rating is 0.4 VA maximum at 20 V AC or DC. Electrical life is rated at 40,000 make-and-break cycles. Dielectric strength is 1000 Vrms minimum at sea level. Operating temperature ranges from -30°C to 85°C. The switch is epoxy sealed, compatible with bottom-wash PCB cleaning, and RoHS compliant. Dimensions for the SP configuration are 0.410 inches (10.41 mm) in height. Terminal seal is epoxy, and terminals are gold-over-silver plated. Mounting is achieved via a V-bracket. Actuator finish is natural aluminum.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5083 |
| Product Name | Toggle C&k Components |