C&K Components Toggle Switches 7101SD9V3BE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1043-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1043-ND
Toggle Switches CKN1043-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SD9V3BE
Toggle Switches 7101SD9V3BE
Toggle Switches ON-ON SPDT SEALED PC

Toggle Switches ON-ON SPDT SEALED PC

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC4166 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC4166
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC4166
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7101SD9V3BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1043-ND 7101SD9V3BE 82AC4166 7101SD9V3BE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switches - 2067007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-on
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details