C&K Components Toggle Switches 7101SD9AV2BE

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1447-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1447-ND
Toggle Switches CKN1447-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Toggle Switches 7101SD9AV2BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 36AH4976 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
36AH4976
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 36AH4976
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101SD9AV2BE
Toggle Switches 7101SD9AV2BE
Toggle Switches Switch Toggle Spdt Vert R/A Pcb

Toggle Switches Switch Toggle Spdt Vert R/A Pcb

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1447-ND 7101SD9AV2BE 36AH4976 7101SD9AV2BE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details