C&K Components Toggle Switches 7101SD9ABE

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1049-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1049-ND
Toggle Switches CKN1049-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches 7101SD9ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components - 36AH4970 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components
36AH4970
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components 36AH4970
TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20VRoHS Compliant: Yes

Supplier's Site
Toggle Switch, Spdt, On-None-On, Panel, 20 V Rohs Compliant C&k Components - 79X5959 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, On-None-On, Panel, 20 V Rohs Compliant C&k Components
79X5959
Toggle Switch, Spdt, On-None-On, Panel, 20 V Rohs Compliant C&k Components 79X5959
Toggle Switch, SPDT, On-None-On, Panel, 20 V RoHS Compliant: Yes

Toggle Switch, SPDT, On-None-On, Panel, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SD9ABE
Toggle Switches 7101SD9ABE
Toggle Switches ON-ON SPDT RA PC

Toggle Switches ON-ON SPDT RA PC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1049-ND 7101SD9ABE 36AH4970 79X5959 7101SD9ABE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components Toggle Switch, Spdt, On-None-On, Panel, 20 V Rohs Compliant C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details