Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
MINIATURE TOGGLE SWITCH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11056-ND | 7101P4HZBE | 36AH4858 | 7101P4HZBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Miniature Toggle Switch C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |