C&K Components Switches - Toggle Switches 7101P4D9V31BE

Description
Win Source Part Number: 1375955-7101P4D9V31B E Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7101P4 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: PC Pin Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 8.13mm Bushing Thread: Unthreaded
Request a Quote Datasheet
Description
Win Source Part Number: 1375955-7101P4D9V31B E Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7101P4 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: PC Pin Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 8.13mm Bushing Thread: Unthreaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375955-7101P4D9V31BE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375955-7101P4D9V31BE
Switches - Toggle Switches 1375955-7101P4D9V31BE
Win Source Part Number: 1375955-7101P4D9V31B E Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Tray Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7101P4 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Flat Anti-Rotation Termination Style: PC Pin Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 8.13mm Bushing Thread: Unthreaded

Win Source Part Number: 1375955-7101P4D9V31BE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7101P4
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Flat Anti-Rotation
Termination Style: PC Pin
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 8.13mm
Bushing Thread: Unthreaded

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101P4D9V31BE
Toggle Switches 7101P4D9V31BE
Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W

Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7101P4D9V31BE
Switches - Toggle Switches 7101P4D9V31BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375955-7101P4D9V31BE 7101P4D9V31BE 7101P4D9V31BE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Momentary Contact Switch Function ON - NONE - ON On-On
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details