Toggle Switch SPDT Panel Mount
C & K 7101P3YZQE Toggle Switch
SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On
Toggle Switches ON-ON SPDT SLDR MNT
SWITCH TOGGLE SPDT 5A 120V
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1019-ND | 7874811 | 99K0350 | 36AH4727 | 7101P3YZQE | 7101P3YZQE | 70128527 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Flat, Panel Mount, SPDT, On-None-On, 5 Amps @ 120VAC or 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |