SWITCH TOGGLE SPDT 0.4VA 20V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7101P3Y1ZBE | 7101P3Y1ZBE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |