C&K Components Toggle Switches 7101P3HZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1445-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1445-ND
Toggle Switches CKN1445-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Sw, Spdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components - 82AC4606 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components
82AC4606
Toggle Sw, Spdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components 82AC4606
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches 7101P3HZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101P3HZQE
Toggle Switches 7101P3HZQE
Toggle Switches Switch Toggle Spdt Solder Lug

Toggle Switches Switch Toggle Spdt Solder Lug

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1445-ND 82AC4606 7101P3HZQE 7101P3HZQE
Product Name Toggle Switches Toggle Sw, Spdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle Switches - 1-1825136-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details