C&K Components Toggle Switches 7101P3DCQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1444-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1444-ND
Toggle Switches CKN1444-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1338589-7101P3DCQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1338589-7101P3DCQE
Switches - Toggle Switches 1338589-7101P3DCQE
Win Source Part Number: 1338589-7101P3DCQE Category: Switches - Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Flat Anti-Rotation Actuator Length: 13.21mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: 7101P3

Win Source Part Number: 1338589-7101P3DCQE
Category: Switches - Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Flat Anti-Rotation
Actuator Length: 13.21mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: 7101P3

Buy Now Datasheet
Switches - Toggle Switches 7101P3DCQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101P3DCQE
Toggle Switches 7101P3DCQE
Toggle Switches ON None ON SPDT 5A 250VAC 28VDC

Toggle Switches ON None ON SPDT 5A 250VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1444-ND 1338589-7101P3DCQE 7101P3DCQE 7101P3DCQE
Product Name Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Flat Anti-Rotation Flat Anti-Rotation
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A13KB1-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details