C&K Components Toggle Switches 7101MDV7QE

Description
Toggle Switches ON None ON SPDT 5A 250VAC 28VDC
Datasheet
Description
Toggle Switches ON None ON SPDT 5A 250VAC 28VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7101MDV7QE
Toggle Switches 7101MDV7QE
Toggle Switches ON None ON SPDT 5A 250VAC 28VDC

Toggle Switches ON None ON SPDT 5A 250VAC 28VDC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7101MDV7QE
Switches - Toggle Switches 7101MDV7QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7101MDV7QE 7101MDV7QE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function ON - NONE - ON On-On
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 394447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details