Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches Toggle SPDT ON-NONE-ON
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1443-ND | 7101MD9AV2QE | 36AH4293 | 7101MD9AV2QE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |