The 7101MD9AV2QE is a single-pole, double-throw (SPDT) toggle switch with a vertical right-angle, printed circuit board (PCB) through-hole termination, operating at a 150 mil pitch. It features a standard toggle actuator and a D9 bushing configuration. This switch supports 100,000 make-and-break cycles at full load, with a dielectric strength of 1000 Vrms min. @ sea level and operates from -30°C to 85°C. Contact material is Q (silver), compliant with RoHS. It is compatible with bottom-wash cleaning methods and satisfies UL and CSA certification requirements when configured with the A2 or AV2 termination options. The case is made of glass-filled nylon 6/6, UL 94V-0 rated.
Toggle Switch,RIGHT ANGLE,SPDT,ON-ON,PC TAIL Terminal,TOGGLE BAT,PCB Hole Count:5
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M4958 |
| Product Name | Toggle Switch,right Angle,spdt,on-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |