C&K Components Toggle Switches 7101MD9AV2BE

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1059-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1059-ND
Toggle Switches CKN1059-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switch, PC-MT TOG, PC TER/VER. R-ANGLE MTG, SPDT, ON-NONE-ON, 2A@250VAC - 70128561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PC-MT TOG, PC TER/VER. R-ANGLE MTG, SPDT, ON-NONE-ON, 2A@250VAC
70128561
Switch, PC-MT TOG, PC TER/VER. R-ANGLE MTG, SPDT, ON-NONE-ON, 2A@250VAC 70128561
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate. Epoxy sealed terminals prevent contamination during soldering.

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing. Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site
Switches - Toggle Switches 7101MD9AV2BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101MD9AV2BE
Toggle Switches 7101MD9AV2BE
Toggle Switches ON-NONE-ON SPDT RA PC

Toggle Switches ON-NONE-ON SPDT RA PC

Buy Now Datasheet
Toggle Switches - 7101MD9AV2BE - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
7101MD9AV2BE
Toggle Switches 7101MD9AV2BE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site Datasheet
Toggle Switch, Spdt, 5A, 20V, Tht; Switch Operation C&k Components - 36AH4288 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 20V, Tht; Switch Operation C&k Components
36AH4288
Toggle Switch, Spdt, 5A, 20V, Tht; Switch Operation C&k Components 36AH4288
TOGGLE SWITCH, SPDT, 5A, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 20V, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1059-ND 70128561 7101MD9AV2BE 7101MD9AV2BE 7101MD9AV2BE 36AH4288
Product Name Toggle Switches Switch, PC-MT TOG, PC TER/VER. R-ANGLE MTG, SPDT, ON-NONE-ON, 2A@250VAC Switches - Toggle Switches Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 20V, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details