Toggle Switch SPDT Through Hole, Right Angle
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 5A 120V
Toggle Switches ON-ON SPDT RA PC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1047-ND | 36AH4286 | 7101MD9AQE | 7101MD9AQE |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |