Toggle Switch SPDT Through Hole, Right Angle
Manufacturer: C&K
Win Source Part Number: 1323829-7101MD9ABE
Category: Switches>Toggle Switches
Packaging: Tray
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 80
Mounting: Through Hole, Right Angle
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: CKN1045,*7101MD9ABE,
Base Product Number: 7101
RoHS Status: ROHS3 Compliant
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing.
Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated.
Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 5A, 20V, THT; Switch Operation:On-None-On
Toggle Switch, 7000 Series, SPDT, On-On, Through Hole, 5 A, 20 V RoHS Compliant: Yes
Toggle Switches ON-ON SPDT RA PC
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1045-ND | 1323829-7101MD9ABE | 70128558 | 7101MD9ABE | 7101MD9ABE | 36AH4283 | 99K0348 | 7101MD9ABE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, PC-MNTED, PC Terminal/RGT. ANGLE MTG., SPDT, ON-NONE-ON | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 5A, 20V, Tht; Switch Operation C&k Components | Toggle Switch, 7000 Series, Spdt, On-On, Through Hole, 5 A, 20 V Rohs Compliant C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||||
| Switch Function | Maintained | |||||||
| Maintained Contact Switch Function | ON/OFF | |||||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |