C&K Components Switches - Toggle Switches 7101L42CWZQE22

Description
Win Source Part Number: 1375974-7101L42CWZQE 22 Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Black Actuator Base Product Number: 7101L4 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Flat Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.29mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375974-7101L42CWZQE 22 Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Black Actuator Base Product Number: 7101L4 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Flat Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.29mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375974-7101L42CWZQE22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375974-7101L42CWZQE22
Switches - Toggle Switches 1375974-7101L42CWZQE22
Win Source Part Number: 1375974-7101L42CWZQE 22 Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Black Actuator Base Product Number: 7101L4 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Flat Anti-Rotation Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 21.29mm Bushing Thread: 1/4-40

Win Source Part Number: 1375974-7101L42CWZQE22
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Black Actuator
Base Product Number: 7101L4
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Flat Anti-Rotation
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 21.29mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Toggle Switches - 7101L42CWZQE22 - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
7101L42CWZQE22
Toggle Switches 7101L42CWZQE22
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
7101L42CWZQE22
Switches - Toggle Switches 7101L42CWZQE22
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101L42CWZQE22
Toggle Switches 7101L42CWZQE22
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1375974-7101L42CWZQE22 7101L42CWZQE22 7101L42CWZQE22 7101L42CWZQE22
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Lug Solder Terminals; Solder Lug Screw Terminals
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Toggle Actuator Flat Anti-Rotation
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Rocker & Toggle Switches - 1520230-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details