The 7101K9AQE toggle switch is part of the 7000 series from C&K Components, designed for applications in telecommunications and medical equipment. It features a single pole, on-none-on switch function, providing reliable operation with a contact rating of 5 amps at 120 V AC or 28 V DC, and 2 amps at 250 V AC. The switch has an electrical life of 40,000 make-and-break cycles at full load, ensuring durability in demanding environments. The construction includes a glass-filled nylon 6/6 case that is flame retardant and heat stabilized, with brass and stainless steel components for enhanced strength. The switch is compatible with bottom-wash PCB cleaning methods and is available with various actuator and termination options. It operates effectively within a temperature range of -30°C to 85°C and has a minimum insulation resistance of 10^9 Ω. The product is RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this switch should note its limited supply and demand status, with an estimated production lead time of 9 weeks.
Manufacturer: C&K Components
Win Source Part Number: 857048-7101K9AQE
Series: 7000
Features: Toggle Switch
Package: Bulk
Family Name: 7101
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPDT 5A 120V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 857048-7101K9AQE | 7101K9AQE | 7101K9AQE | 7101K9AQE |
| Product Name | Toggle Switches - 7101K9AQE | Switches - Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | |||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | PC Pin | PC Pin | Screw Terminals |