Toggle Switch SPDT Panel Mount
Toggle Switches ON-ON SPDT SLDR MNT
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE SPDT 5A 120V
SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1125-ND | 7101K2ZQE | 70128537 | 7101K2ZQE | 02M0593 | 36AH3914 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Locking, SPDT, On-None-On, Panel Mount, 5A @ 120VAC or 28VDC | Switches - Toggle Switches | Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |