C&K Components Toggle Switches 7101K2CQEG

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 108-7101K2CQEG-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
108-7101K2CQEG-ND
Toggle Switches 108-7101K2CQEG-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 83AH9380 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components
83AH9380
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components 83AH9380
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Switch Terminals:PC Pin RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Switch Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7101K2CQEG
SPDT ON-NONE-ON, PCB

SPDT ON-NONE-ON, PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 108-7101K2CQEG-ND 83AH9380 7101K2CQEG
Product Name Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT415C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details