C&K Components Toggle Switches 7101K2CQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1216-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1216-ND
Toggle Switches CKN1216-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7101K2CQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101K2CQE
Switches - Toggle Switches 7101K2CQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101K2CQE
Toggle Switches 7101K2CQE
Toggle Switches ON-NONE-ON SP

Toggle Switches ON-NONE-ON SP

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4161
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4161
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1216-ND 7101K2CQE 7101K2CQE 82AC4161
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details