The 7101K2AV2QE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, featuring a locking lever actuator (K2), vertical right-angle PC through-hole termination (AV2), and Q contact material rated for 5 A at 120 V AC or 28 V DC and 2 A at 250 V AC. It has a dielectric strength of 1000 Vrms min. at sea level, an operating temperature range of -30°C to 85°C, and an electrical life of 40,000 make-and-break cycles. The switch body is made of glass-filled nylon 6/6 (UL 94V-0), with a brass actuator and epoxy terminal seal compatible with bottom-wash cleaning. Dimensions include a 0.280 in. high keyway bushing and overall housing height of 0.704 in.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M4884 |
| Product Name | Toggle C&k Components |