Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Miniature Rocker & Lever Handle Switches, Lever with Frame, Liver Handle Actuator Type, Solder Lug
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600".
Mounting nuts & screws are brass material, standoff is nylon standard.
ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2016-ND | 70128172 | 36AH3769 | 7101J61ZQE22 |
| Product Name | Rocker Switches | Switch, SMALL LEVER HANDLE W/BEZEL, SPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2 | Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Rocker | Paddle; Paddle | |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |