Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
-30 to +85 °C Operating Temperature, Miniature Rocker & Lever Handle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Hand
ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:5A RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2015-ND | 7101J51ZQE22 | 70128154 | 36AH3708 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switch, SMALL Rocker W/BEZEL, SPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2A@250VAC | Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Standards / Compliances | UL Listed | UL Listed | UL Listed | RoHS |