SWITCH ROCKER SPDT 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH3631 | 7101J3V6QE3 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | PC Pin | |
| Standards / Compliances | UL Listed |