C&K Components Rocker Switches 7101J1V3QE2

Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2013-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2013-ND
Rocker Switches CKN2013-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole

Buy Now Datasheet
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 36AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
36AH3454
Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 36AH3454
ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:5A RoHS Compliant: Yes

ROCKER SW, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches 7101J1V3QE2
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2013-ND 36AH3454 7101J1V3QE2
Product Name Rocker Switches Rocker Sw, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8A Rocker Switch - A8A-202-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details