C&K Components Rocker Switches 7101J1AQE2

Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2005-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2005-ND
Rocker Switches CKN2005-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Switches - Rocker Switches 7101J1AQE2
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 36AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
36AH3427
Rocker Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 36AH3427
ROCKER SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current Max:5ARoHS Compliant: Yes

ROCKER SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current Max:5ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2005-ND 7101J1AQE2 36AH3427
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 841839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details