C&K Components Rocker Switches 7101J1ABE2

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2004-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2004-ND
Rocker Switches CKN2004-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 20V Through Hole, Right Angle

Buy Now Datasheet
Switches - Rocker Switches 7101J1ABE2
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components - 82AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components
82AC4157
Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components 82AC4157
ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2004-ND 7101J1ABE2 82AC4157
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2091-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details