Littelfuse, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 64600001233

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 30 mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 30 mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 30 mA Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Holder Termination Style: PCB Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Obsolete
Mounting Type: Fixed
Fuse Size: 5mm x 20mm
Current Rating (Amps): 30 mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Holder
Termination Style: PCB
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers