Littelfuse, Inc. Cartridge Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse 64600001223

Description
CARTRIDGE FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V
Datasheet
Description
CARTRIDGE FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse - 67K2309 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse
67K2309
Cartridge Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse 67K2309
CARTRIDGE FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V

CARTRIDGE FUSE HOLDER, 1POS, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:646 Series; Voltage Rating VAC:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K2309
Product Name Cartridge Fuse Holder, 1Pos, 6.3A, 250V; Fuse Holder Type Littelfuse
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products