Littelfuse, Inc. PTC Resettable Fuses 60R300XF

Description
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1927-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1927-ND
PTC Resettable Fuses F1927-ND
Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 3A, Radial; Product Range Littelfuse - 02P0311 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 3A, Radial; Product Range Littelfuse
02P0311
Fuse, Ptc Reset, 60V, 3A, Radial; Product Range Littelfuse 02P0311
FUSE, PTC RESET, 60V, 3A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:23.11mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 3A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:23.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1927-ND 02P0311
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 60V, 3A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R1100-0-14-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF150/33X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details