Littelfuse, Inc. PTC Resettable Fuses 60R250XMR

Description
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1996CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1996CT-ND
PTC Resettable Fuses F1996CT-ND
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1996TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1996TB-ND
PTC Resettable Fuses F1996TB-ND
Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60Vdc, 2.5A, Th; Thermistor Mounting Littelfuse - 17AC5686 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 2.5A, Th; Thermistor Mounting Littelfuse
17AC5686
Fuse, Resettable Ptc, 60Vdc, 2.5A, Th; Thermistor Mounting Littelfuse 17AC5686
FUSE, RESETTABLE PTC, 60VDC, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1996CT-ND 17AC5686
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 2.5A, Th; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data