Polymeric PTC Resettable Fuse 60V 2.5A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 60V, 2.5A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Initial Resistance Max:0.13ohm RoHS Compliant: Yes
POLYFUSE, PTC, RADIAL, 2.5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F1926-ND | 02P0310 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 60V, 2.5A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole |