Win Source Part Number: 1301626-60R185XMR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 60R
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 1,000
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.85 A
Current - Trip (It): 3.7 A
Time to Trip: 12.6 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.660" Dia x 0.122" T (16.76mm x 3.10mm)
Resistance - Initial (Ri) (Min): 80 mOhms
Resistance - Post Trip (R1) (Max): 190 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F1995CT,060R0185DR,F
Approval Agency: cURus, TUV
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 60V, 1.85A, RADIAL; Thermistor Mounting:Through Hole; Product Range:-; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 1301626-60R185XMR | F1995CT-ND | 76Y5739 |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses | Fuse, Ptc Resettable, 60V, 1.85A, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole | |
| Package Size | Cut Tape (CT),Tape & Box (TB) | Radial, Disc | |
| Supply Voltage (VS) | 60 volts |