Littelfuse, Inc. PTC Resettable Fuses 60R185XF

Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2013-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2013-ND
PTC Resettable Fuses F2013-ND
Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 1.85A, Radial; Product Range Littelfuse - 74M8226 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 1.85A, Radial; Product Range Littelfuse
74M8226
Fuse, Ptc Reset, 60V, 1.85A, Radial; Product Range Littelfuse 74M8226
FUSE, PTC RESET, 60V, 1.85A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 1.85A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:12.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, Radial, 1.85A; Thermistor Mounting Littelfuse - 78R5629 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 1.85A; Thermistor Mounting Littelfuse
78R5629
Polyfuse, Ptc, Radial, 1.85A; Thermistor Mounting Littelfuse 78R5629
POLYFUSE, PTC, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 1.85A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2013-ND 74M8226 78R5629
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 60V, 1.85A, Radial; Product Range Littelfuse Polyfuse, Ptc, Radial, 1.85A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-SD35A-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R075-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details