Littelfuse, Inc. PTC Resettable Fuses 60R075XPR

Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1991TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1991TB-ND
PTC Resettable Fuses F1991TB-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F1991CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1991CT-ND
PTC Resettable Fuses F1991CT-ND
Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 750mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 60Vdc, 40A, Th; Product Range Littelfuse - 05M1154 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 40A, Th; Product Range Littelfuse
05M1154
Fuse, Resettable Ptc, 60Vdc, 40A, Th; Product Range Littelfuse 05M1154
FUSE, RESETTABLE PTC, 60VDC, 40A, TH; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: NA

FUSE, RESETTABLE PTC, 60VDC, 40A, TH; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F1991TB-ND 05M1154
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 40A, Th; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R090-0-17-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers