Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 650mA Ih Through Hole Radial, Disc
Win Source Part Number: 1380967-60R065XPR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 60R
Type: Polymeric
Package: Cut Tape (CT)Tape & Box (TB)
Size / Dimension: 0.370" Dia x 0.122" T (9.40mm x 3.10mm)
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 2,000 pcs
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 650 mA
Current - Trip (It): 1.3 A
Time to Trip: 5.3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Resistance - Initial (Ri) (Min): 310 mOhms
Resistance - Post Trip (R1) (Max): 720 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: cURus, TUV
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F1990CT-ND | 1380967-60R065XPR |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |