Littelfuse, Inc. PTC Resettable Fuses 60R050XU

Description
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2006-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2006-ND
PTC Resettable Fuses F2006-ND
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1039549-60R050XU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1039549-60R050XU
Circuit Protection - PTC Resettable Fuses 1039549-60R050XU
Win Source Part Number: 1039549-60R050XU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 60R Type: Polymeric Package: Bulk Height - Seated (Max): 0.539" (13.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.311" Dia x 0.122" T (7.90mm x 3.10mm) Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 1.17 Ohms Alternative Parts (Cross-Reference): RXEF050; MC3317560R050XU.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 60R050,060R0050U,060 R0050,F2006,-1024-60 R050XU Approval Agency: cURus, TUV

Win Source Part Number: 1039549-60R050XU
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 60R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.539" (13.70mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.311" Dia x 0.122" T (7.90mm x 3.10mm)
Resistance - Initial (Ri) (Min): 500 mOhms
Resistance - Post Trip (R1) (Max): 1.17 Ohms
Alternative Parts (Cross-Reference): RXEF050; MC3317560R050XU.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 60R050,060R0050U,060R0050,F2006,-1024-60R050XU
Approval Agency: cURus, TUV

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Littelfuse - 27M3784 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Littelfuse
27M3784
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Littelfuse 27M3784
FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, Radial, 0.5A; Thermistor Mounting Littelfuse - 78R5622 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.5A; Thermistor Mounting Littelfuse
78R5622
Polyfuse, Ptc, Radial, 0.5A; Thermistor Mounting Littelfuse 78R5622
POLYFUSE, PTC, RADIAL, 0.5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.5A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2006-ND 1039549-60R050XU 27M3784 78R5622
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Littelfuse Polyfuse, Ptc, Radial, 0.5A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications cURus, TUV RoHS RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-CMF-RL25-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-CMF-SDP25A-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details