Littelfuse, Inc. PTC Resettable Fuses 60R030XU

Description
Polymeric PTC Resettable Fuse 60V 300mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 300mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2004-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2004-ND
PTC Resettable Fuses F2004-ND
Polymeric PTC Resettable Fuse 60V 300mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 300mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 0.3A; Thermistor Mounting Littelfuse - 78R5620 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.3A; Thermistor Mounting Littelfuse
78R5620
Polyfuse, Ptc, Radial, 0.3A; Thermistor Mounting Littelfuse 78R5620
POLYFUSE, PTC, RADIAL, 0.3A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.3A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F2004-ND 78R5620
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 0.3A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R040-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R020-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details