Littelfuse, Inc. PTC Resettable Fuses 60R025XU

Description
Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2003-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2003-ND
PTC Resettable Fuses F2003-ND
Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 0.25A; Thermistor Mounting Littelfuse - 78R5619 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.25A; Thermistor Mounting Littelfuse
78R5619
Polyfuse, Ptc, Radial, 0.25A; Thermistor Mounting Littelfuse 78R5619
POLYFUSE, PTC, RADIAL, 0.25A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.25A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 60Vdc, 0.25A, Rad; Product Range Littelfuse - 36M2472 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60Vdc, 0.25A, Rad; Product Range Littelfuse
36M2472
Fuse, Ptc Resettable, 60Vdc, 0.25A, Rad; Product Range Littelfuse 36M2472
FUSE, PTC RESETTABLE, 60VDC, 0.25A, RAD; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60VDC, 0.25A, RAD; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2003-ND 78R5619 36M2472
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 0.25A; Thermistor Mounting Littelfuse Fuse, Ptc Resettable, 60Vdc, 0.25A, Rad; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns - 27AC8882 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.5 amps
Response Time 6.30E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details