Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 60R020XU

Description
Win Source Part Number: 1169323-60R020XU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 60R Type: Polymeric Package: Bulk Height - Seated (Max): 0.461" (11.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 200 mA Current - Trip (It): 400 mA Time to Trip: 2.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 1.83 Ohms Resistance - Post Trip (R1) (Max): 4.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-60R020XU,60R02 0,F2002,060R0020U,06 0R0020 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1169323-60R020XU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 60R Type: Polymeric Package: Bulk Height - Seated (Max): 0.461" (11.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 200 mA Current - Trip (It): 400 mA Time to Trip: 2.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 1.83 Ohms Resistance - Post Trip (R1) (Max): 4.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-60R020XU,60R02 0,F2002,060R0020U,06 0R0020 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1169323-60R020XU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1169323-60R020XU
Circuit Protection - PTC Resettable Fuses 1169323-60R020XU
Win Source Part Number: 1169323-60R020XU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 60R Type: Polymeric Package: Bulk Height - Seated (Max): 0.461" (11.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 200 mA Current - Trip (It): 400 mA Time to Trip: 2.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 1.83 Ohms Resistance - Post Trip (R1) (Max): 4.4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-60R020XU,60R02 0,F2002,060R0020U,06 0R0020 Approval Agency: cURus, TUV

Win Source Part Number: 1169323-60R020XU
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 60R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.461" (11.70mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 200 mA
Current - Trip (It): 400 mA
Time to Trip: 2.2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Resistance - Initial (Ri) (Min): 1.83 Ohms
Resistance - Post Trip (R1) (Max): 4.4 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-60R020XU,60R020,F2002,060R0020U,060R0020
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC Resettable Fuses - F2002-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2002-ND
PTC Resettable Fuses F2002-ND
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, Ptc, 40A, 60V, 60R; Thermistor Mounting Littelfuse - 78R5618 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 40A, 60V, 60R; Thermistor Mounting Littelfuse
78R5618
Resettable Fuse, Ptc, 40A, 60V, 60R; Thermistor Mounting Littelfuse 78R5618
RESETTABLE FUSE, PTC, 40A, 60V, 60R; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 40A, 60V, 60R; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 60V, 0.2A, Radial; Product Range Littelfuse - 02P0305 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 0.2A, Radial; Product Range Littelfuse
02P0305
Fuse, Ptc Reset, 60V, 0.2A, Radial; Product Range Littelfuse 02P0305
FUSE, PTC RESET, 60V, 0.2A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 0.2A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 1169323-60R020XU F2002-ND 78R5618 02P0305
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Resettable Fuse, Ptc, 40A, 60V, 60R; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 60V, 0.2A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Package Size Bulk Radial, Disc
Supply Voltage (VS) 60 volts
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R015/600-2-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSMF016/48X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details