Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 200mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 60V, 0.2mA, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F1987CT-ND | 05M1149 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 60V, 0.2Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |