Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 60V, 0.1A, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes
POLYFUSE, PTC, RADIAL, 0.1A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:100mA; Tripping Current:200mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | F2000-ND | 31M6843 | 78R5617 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 60V, 0.1A, Radial; Product Range Littelfuse | Polyfuse, Ptc, Radial, 0.1A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus | RoHS | RoHS |