Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc
FUSE, PTC RESETTABLE, 600V, 150mA, RADIAL; Product Range:POLY-FUSE 600R Series; Voltage Rating:60VDC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F5223-ND | 05M2975 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Resettable, 600V, 150Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |