Littelfuse, Inc. PTC Resettable Fuses 600R150-RBZR

Description
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F5554CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5554CT-ND
PTC Resettable Fuses F5554CT-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F5554TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5554TB-ND
PTC Resettable Fuses F5554TB-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1146453-600R150-RBZR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1146453-600R150-RBZR
Circuit Protection - PTC Resettable Fuses 1146453-600R150-RBZR
Win Source Part Number: 1146453-600R150-RBZR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 600R Type: Polymeric Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 150 mA Current - Trip (It): 300 mA Time to Trip: 3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.354" L x 0.181" W (9.00mm x 4.60mm) Resistance - Initial (Ri) (Min): 9 Ohms Resistance - Post Trip (R1) (Max): 22 Ohms Alternative Parts (Cross-Reference): 600R150RBZR; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -600R150-RBZR,F5554T B,600R150RBZR,600R15 0-RBZR-ND,F5554CT Approval Agency: cURus, TUV

Win Source Part Number: 1146453-600R150-RBZR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 600R
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (600V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 150 mA
Current - Trip (It): 300 mA
Time to Trip: 3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.354" L x 0.181" W (9.00mm x 4.60mm)
Resistance - Initial (Ri) (Min): 9 Ohms
Resistance - Post Trip (R1) (Max): 22 Ohms
Alternative Parts (Cross-Reference): 600R150RBZR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -600R150-RBZR,F5554TB,600R150RBZR,600R150-RBZR-ND,F5554CT
Approval Agency: cURus, TUV

Buy Now Datasheet
Fuse, Ptc Reset, 600V, 150Ma, Radial, Full Reel; Product Range Littelfuse - 18M4799 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 600V, 150Ma, Radial, Full Reel; Product Range Littelfuse
18M4799
Fuse, Ptc Reset, 600V, 150Ma, Radial, Full Reel; Product Range Littelfuse 18M4799
FUSE, PTC RESET, 600V, 150mA, RADIAL, FULL REEL; Product Range:POLY-FUSE 600R Series; Voltage Rating:60VDC; Holding Current:150mA; Tripping Current:300mA; Lead Spacing:5.1mm; Length:9mm; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET, 600V, 150mA, RADIAL, FULL REEL; Product Range:POLY-FUSE 600R Series; Voltage Rating:60VDC; Holding Current:150mA; Tripping Current:300mA; Lead Spacing:5.1mm; Length:9mm; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F5554CT-ND 1146453-600R150-RBZR 18M4799
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 600V, 150Ma, Radial, Full Reel; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Cut Tape (CT),Tape & Box (TB)
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF050X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details