The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
15.4V Clamp 331.2A Ipp Tvs Diode Through Hole P600
15.4V Clamp 331.2A Ipp Tvs Diode Through Hole P600
TVS DIODE, UNIDIR, 9V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS P600 9V 5000W UNIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP9.0A | 5KP9.0ATR-ND | 27AK1688 | 461-5KP9.0A | 5KP9.0A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, Unidir, 9V, P600; Product Range Littelfuse | TVS DIODE 9V 15.4V P600 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 9 volts | ||||
| VBR | 10 to 11.1 volts | 10 volts | 10 volts | 10 volts | |
| PD | 5.00E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | P600, Axial | P600 | P600, Axial | P600 |