Littelfuse, Inc. Hard To Find - 5KP8.0A 5KP8.0A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129535-5KP8.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 375A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V Voltage - Breakdown (Minimum): 8.89V Voltage - Clamping (Maximum) at Ipp: 13.6V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129535-5KP8.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 375A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V Voltage - Breakdown (Minimum): 8.89V Voltage - Clamping (Maximum) at Ipp: 13.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP8.0A - 1129535-5KP8.0A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP8.0A
1129535-5KP8.0A
Hard To Find - 5KP8.0A 1129535-5KP8.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129535-5KP8.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 375A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V Voltage - Breakdown (Minimum): 8.89V Voltage - Clamping (Maximum) at Ipp: 13.6V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129535-5KP8.0A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 375A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8V
Voltage - Breakdown (Minimum): 8.89V
Voltage - Clamping (Maximum) at Ipp: 13.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129535-5KP8.0A
Product Name Hard To Find - 5KP8.0A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details