Littelfuse, Inc. Hard To Find - 5KP6.0A 5KP6.0A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129527-5KP6.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 495.1A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6V Voltage - Breakdown (Minimum): 6.67V Voltage - Clamping (Maximum) at Ipp: 10.3V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129527-5KP6.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 495.1A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6V Voltage - Breakdown (Minimum): 6.67V Voltage - Clamping (Maximum) at Ipp: 10.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP6.0A - 1129527-5KP6.0A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP6.0A
1129527-5KP6.0A
Hard To Find - 5KP6.0A 1129527-5KP6.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129527-5KP6.0A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 495.1A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6V Voltage - Breakdown (Minimum): 6.67V Voltage - Clamping (Maximum) at Ipp: 10.3V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129527-5KP6.0A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 495.1A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6V
Voltage - Breakdown (Minimum): 6.67V
Voltage - Clamping (Maximum) at Ipp: 10.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129527-5KP6.0A
Product Name Hard To Find - 5KP6.0A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4320W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-4320W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details