Littelfuse, Inc. Hard To Find - 5KP45A 5KP45A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129519-5KP45A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 70.2A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 45V Voltage - Breakdown (Minimum): 50V Voltage - Clamping (Maximum) at Ipp: 72.7V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129519-5KP45A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 70.2A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 45V Voltage - Breakdown (Minimum): 50V Voltage - Clamping (Maximum) at Ipp: 72.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP45A - 1129519-5KP45A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP45A
1129519-5KP45A
Hard To Find - 5KP45A 1129519-5KP45A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129519-5KP45A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 70.2A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 45V Voltage - Breakdown (Minimum): 50V Voltage - Clamping (Maximum) at Ipp: 72.7V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129519-5KP45A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 70.2A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 45V
Voltage - Breakdown (Minimum): 50V
Voltage - Clamping (Maximum) at Ipp: 72.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129519-5KP45A
Product Name Hard To Find - 5KP45A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details