Littelfuse, Inc. Hard To Find - 5KP14A 5KP14A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129499-5KP14A Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 219.8A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 14V Voltage - Breakdown (Minimum): 15.6V Voltage - Clamping (Maximum) at Ipp: 23.2V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129499-5KP14A Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 219.8A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 14V Voltage - Breakdown (Minimum): 15.6V Voltage - Clamping (Maximum) at Ipp: 23.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP14A - 1129499-5KP14A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP14A
1129499-5KP14A
Hard To Find - 5KP14A 1129499-5KP14A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129499-5KP14A Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 219.8A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 14V Voltage - Breakdown (Minimum): 15.6V Voltage - Clamping (Maximum) at Ipp: 23.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129499-5KP14A
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 219.8A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 14V
Voltage - Breakdown (Minimum): 15.6V
Voltage - Clamping (Maximum) at Ipp: 23.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129499-5KP14A
Product Name Hard To Find - 5KP14A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD205-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5U-TBSX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
2 suppliers
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details